6800pF ±10% 200V Ceramic Capacitor X7R Radial
K 200V 6,8NF ±10% X7R REEL E3
CAP CER 6800PF 200V X7R RADIAL
CAP CER 6800PF 200V X7R RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | K682K15X7RK5TL2-ND | 92K4705 | K682K15X7RK5TL2 | K682K15X7RK5TL2 |
| Product Name | Ceramic Capacitors | K 200V 6,8Nf ±10% X7R Reel E3 Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |