Vishay Intertechnology, Inc. Ceramic Capacitors K682K15X7RF5UL2

Description
6800pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
6800pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K682K15X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K682K15X7RF5UL2-ND
Ceramic Capacitors K682K15X7RF5UL2-ND
6800pF ±10% 50V Ceramic Capacitor X7R Radial

6800pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor,ceramic,6800Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 92K4693 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,6800Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
92K4693
Capacitor,ceramic,6800Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 92K4693
Capacitor,Ceramic,68 00pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,6800pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K682K15X7RF5UL2-ND 92K4693
Product Name Ceramic Capacitors Capacitor,ceramic,6800Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011305 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details