Vishay Intertechnology, Inc. Ceramic Capacitors K682J20C0GF53L2

Description
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K682J20C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K682J20C0GF53L2-ND
Ceramic Capacitors K682J20C0GF53L2-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 6,8Nf ± 5 % C0G Bulk E3 Vishay - 92K4679 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 6,8Nf ± 5 % C0G Bulk E3 Vishay
92K4679
K 50V 6,8Nf ± 5 % C0G Bulk E3 Vishay 92K4679
K 50V 6,8NF ± 5 % C0G BULK E3

K 50V 6,8NF ± 5 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K682J20C0GF53L2-ND 92K4679
Product Name Ceramic Capacitors K 50V 6,8Nf ± 5 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers