Vishay Intertechnology, Inc. Ceramic Capacitors K681M15X7RL5UH5

Description
680pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
680pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K681M15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K681M15X7RL5UH5-ND
Ceramic Capacitors K681M15X7RL5UH5-ND
680pF ±20% 500V Ceramic Capacitor X7R Radial

680pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K681M15X7RL5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K681M15X7RL5UH5
Ceramic Capacitors K681M15X7RL5UH5
CAP CER 680PF 500V X7R RADIAL

CAP CER 680PF 500V X7R RADIAL

Supplier's Site Datasheet
K 500V 680Pf ±20% X7R Ammo E3 Vishay - 92K4671 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 680Pf ±20% X7R Ammo E3 Vishay
92K4671
K 500V 680Pf ±20% X7R Ammo E3 Vishay 92K4671
K 500V 680PF ±20% X7R AMMO E3

K 500V 680PF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K681M15X7RL5UH5-ND K681M15X7RL5UH5 92K4671
Product Name Ceramic Capacitors Ceramic Capacitors K 500V 680Pf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105PSB850K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers