Vishay Intertechnology, Inc. Ceramic Capacitors K681M15X7RL5TH5

Description
680pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
680pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K681M15X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K681M15X7RL5TH5-ND
Ceramic Capacitors K681M15X7RL5TH5-ND
680pF ±20% 500V Ceramic Capacitor X7R Radial

680pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K681M15X7RL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K681M15X7RL5TH5
Capacitors - Ceramic Capacitors K681M15X7RL5TH5
CAP CER 680PF 500V X7R RADIAL

CAP CER 680PF 500V X7R RADIAL

Supplier's Site
K 500V 680Pf ±20% X7R Reel E3 Vishay - 92K4670 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 680Pf ±20% X7R Reel E3 Vishay
92K4670
K 500V 680Pf ±20% X7R Reel E3 Vishay 92K4670
K 500V 680PF ±20% X7R REEL E3

K 500V 680PF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K681M15X7RL5TH5-ND K681M15X7RL5TH5 92K4670
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 680Pf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011357 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers