Vishay Intertechnology, Inc. Ceramic Capacitors K681K15X7RK5UH5

Description
680pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
680pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K681K15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K681K15X7RK5UH5-ND
Ceramic Capacitors K681K15X7RK5UH5-ND
680pF ±10% 200V Ceramic Capacitor X7R Radial

680pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K681K15X7RK5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K681K15X7RK5UH5
Capacitors - Ceramic Capacitors K681K15X7RK5UH5
CAP CER 680PF 200V X7R RADIAL

CAP CER 680PF 200V X7R RADIAL

Supplier's Site
K 200V 680Pf ±10% X7R Ammo E3 Vishay - 92K4630 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 680Pf ±10% X7R Ammo E3 Vishay
92K4630
K 200V 680Pf ±10% X7R Ammo E3 Vishay 92K4630
K 200V 680PF ±10% X7R AMMO E3

K 200V 680PF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K681K15X7RK5UH5-ND K681K15X7RK5UH5 92K4630
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 680Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R224K5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details