Vishay Intertechnology, Inc. Ceramic Capacitors K681K15X7RF5UK5

Description
680pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
680pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K681K15X7RF5UK5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K681K15X7RF5UK5-ND
Ceramic Capacitors K681K15X7RF5UK5-ND
680pF ±10% 50V Ceramic Capacitor X7R Radial

680pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K681K15X7RF5UK5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K681K15X7RF5UK5
Ceramic Capacitors K681K15X7RF5UK5
CAP CER 680PF 50V X7R RADIAL

CAP CER 680PF 50V X7R RADIAL

Supplier's Site Datasheet
K 50V 680Pf ± 10 % X7R Ammo E3 Vishay - 92K4618 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 680Pf ± 10 % X7R Ammo E3 Vishay
92K4618
K 50V 680Pf ± 10 % X7R Ammo E3 Vishay 92K4618
K 50V 680PF ± 10 % X7R AMMO E3

K 50V 680PF ± 10 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K681K15X7RF5UK5-ND K681K15X7RF5UK5 92K4618
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 680Pf ± 10 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101472T063BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details