Vishay Intertechnology, Inc. Ceramic Capacitors K681K15X7RF5TL2

Description
680pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
680pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1071CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1071CT-ND
Ceramic Capacitors BC1071CT-ND
680pF ±10% 50V Ceramic Capacitor X7R Radial

680pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC1071TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1071TR-ND
Ceramic Capacitors BC1071TR-ND
680pF ±10% 50V Ceramic Capacitor X7R Radial

680pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
680pF 50V Capacitor
60-K681K15X7RF5TL2
680pF 50V Capacitor 60-K681K15X7RF5TL2
Ceramic Capacitor 680pF 50V X7R Radial 10% Product overview: K681K15X7RF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K681K15X7RF5TL2 can be used for catalog matching and distributor lookup.

Ceramic Capacitor 680pF 50V X7R Radial 10% Product overview: K681K15X7RF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K681K15X7RF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 680Pf, 50V, X7R, 10%, Radial; Capacitance Vishay - 95C1114 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf, 50V, X7R, 10%, Radial; Capacitance Vishay
95C1114
Ceramic Capacitor 680Pf, 50V, X7R, 10%, Radial; Capacitance Vishay 95C1114
CERAMIC CAPACITOR 680PF, 50V, X7R, 10%, RADIAL; Capacitance:680pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF, 50V, X7R, 10%, RADIAL; Capacitance:680pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site
Cap, 680Pf, 50V, Mlccradial Rohs Compliant Vishay - 73AJ7910 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 50V, Mlccradial Rohs Compliant Vishay
73AJ7910
Cap, 680Pf, 50V, Mlccradial Rohs Compliant Vishay 73AJ7910
CAP, 680PF, 50V, MLCCRADIAL ROHS COMPLIANT: YES

CAP, 680PF, 50V, MLCCRADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1071CT-ND 60-K681K15X7RF5TL2 95C1114 73AJ7910
Product Name Ceramic Capacitors 680pF 50V Capacitor Ceramic Capacitor 680Pf, 50V, X7R, 10%, Radial; Capacitance Vishay Cap, 680Pf, 50V, Mlccradial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011283 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details