Vishay Intertechnology, Inc. Ceramic Capacitors K681K15X7RF53L2

Description
680pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
680pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K681K15X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K681K15X7RF53L2-ND
Ceramic Capacitors K681K15X7RF53L2-ND
680pF ±10% 50V Ceramic Capacitor X7R Radial

680pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
680pF 50V Capacitor
60-K681K15X7RF53L2
680pF 50V Capacitor 60-K681K15X7RF53L2
Cap Ceramic 680pF 50V X7R 10% Radial 2.5mm Product overview: K681K15X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K681K15X7RF53L2 can be used for catalog matching and distributor lookup.

Cap Ceramic 680pF 50V X7R 10% Radial 2.5mm Product overview: K681K15X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K681K15X7RF53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,680Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 92K4621 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,680Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
92K4621
Capacitor,ceramic,680Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 92K4621
Capacitor,Ceramic,68 0pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,680pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K681K15X7RF53L2-ND 60-K681K15X7RF53L2 92K4621
Product Name Ceramic Capacitors 680pF 50V Capacitor Capacitor,ceramic,680Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details