Vishay Intertechnology, Inc. Ceramic Capacitors K681K15C0GK5TH5

Description
680pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
680pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K681K15C0GK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K681K15C0GK5TH5-ND
Ceramic Capacitors K681K15C0GK5TH5-ND
680pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

680pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 680Pf ±10% C0G Reel E3 Vishay - 92K4611 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 680Pf ±10% C0G Reel E3 Vishay
92K4611
K 200V 680Pf ±10% C0G Reel E3 Vishay 92K4611
K 200V 680PF ±10% C0G REEL E3

K 200V 680PF ±10% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K681K15C0GK5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K681K15C0GK5TH5
Capacitors - Ceramic Capacitors K681K15C0GK5TH5
CAP CER 680PF 200V C0G/NP0 RAD

CAP CER 680PF 200V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K681K15C0GK5TH5-ND 92K4611 K681K15C0GK5TH5
Product Name Ceramic Capacitors K 200V 680Pf ±10% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details