Vishay Intertechnology, Inc. Ceramic Capacitors K681K15C0GK53L2

Description
680pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
680pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K681K15C0GK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K681K15C0GK53L2-ND
Ceramic Capacitors K681K15C0GK53L2-ND
680pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

680pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K681K15C0GK53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K681K15C0GK53L2
Capacitors - Ceramic Capacitors K681K15C0GK53L2
CAP CER 680PF 200V C0G/NP0 RAD

CAP CER 680PF 200V C0G/NP0 RAD

Supplier's Site
K 200V 680Pf ±10% C0G Bulk E3 Vishay - 92K4616 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 680Pf ±10% C0G Bulk E3 Vishay
92K4616
K 200V 680Pf ±10% C0G Bulk E3 Vishay 92K4616
K 200V 680PF ±10% C0G BULK E3

K 200V 680PF ±10% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K681K15C0GK53L2-ND K681K15C0GK53L2 92K4616
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 680Pf ±10% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R473M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1212-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details