Vishay Intertechnology, Inc. Ceramic Capacitors K681J20C0GL5UH5

Description
680pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
680pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K681J20C0GL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K681J20C0GL5UH5-ND
Ceramic Capacitors K681J20C0GL5UH5-ND
680pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

680pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 680Pf ±5% C0G Ammo E3 Vishay - 92K4580 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 680Pf ±5% C0G Ammo E3 Vishay
92K4580
K 500V 680Pf ±5% C0G Ammo E3 Vishay 92K4580
K 500V 680PF ±5% C0G AMMO E3

K 500V 680PF ±5% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K681J20C0GL5UH5-ND 92K4580
Product Name Ceramic Capacitors K 500V 680Pf ±5% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details