Vishay Intertechnology, Inc. Ceramic Capacitors K681J20C0GL5TH5

Description
680pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
680pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K681J20C0GL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K681J20C0GL5TH5-ND
Ceramic Capacitors K681J20C0GL5TH5-ND
680pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

680pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 680Pf ±5% C0G Reel E3 Vishay - 92K4579 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 680Pf ±5% C0G Reel E3 Vishay
92K4579
K 500V 680Pf ±5% C0G Reel E3 Vishay 92K4579
K 500V 680PF ±5% C0G REEL E3

K 500V 680PF ±5% C0G REEL E3

Supplier's Site
Ceramic Capacitors - K681J20C0GL5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K681J20C0GL5TH5
Ceramic Capacitors K681J20C0GL5TH5
CAP CER 680PF 500V C0G/NP0 RAD

CAP CER 680PF 500V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K681J20C0GL5TH5-ND 92K4579 K681J20C0GL5TH5
Product Name Ceramic Capacitors K 500V 680Pf ±5% C0G Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details