680pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
CAP CER 680PF 100V C0G/NP0 RAD
CAP CER 680PF 100V C0G/NP0 RAD
K 100V 680PF ± 5 % C0G AMMO E3
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | K681J15C0GH5UL2-ND | K681J15C0GH5UL2 | K681J15C0GH5UL2 | 92K4570 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | K 100V 680Pf ± 5 % C0G Ammo E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |