Vishay Intertechnology, Inc. Ceramic Capacitors K680K15C0GL5TH5

Description
68pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
68pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K680K15C0GL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K680K15C0GL5TH5-ND
Ceramic Capacitors K680K15C0GL5TH5-ND
68pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

68pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K680K15C0GL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K680K15C0GL5TH5
Capacitors - Ceramic Capacitors K680K15C0GL5TH5
CAP CER 68PF 500V C0G/NP0 RADIAL

CAP CER 68PF 500V C0G/NP0 RADIAL

Supplier's Site
K 500V 68Pf ±10% C0G Reel E3 Vishay - 92K4554 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 68Pf ±10% C0G Reel E3 Vishay
92K4554
K 500V 68Pf ±10% C0G Reel E3 Vishay 92K4554
K 500V 68PF ±10% C0G REEL E3

K 500V 68PF ±10% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K680K15C0GL5TH5-ND K680K15C0GL5TH5 92K4554
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 68Pf ±10% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers