Vishay Intertechnology, Inc. Ceramic Capacitors K680K15C0GK5UL2

Description
68pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
68pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K680K15C0GK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K680K15C0GK5UL2-ND
Ceramic Capacitors K680K15C0GK5UL2-ND
68pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

68pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 68Pf ±10% C0G Ammo E3 Vishay - 92K4551 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 68Pf ±10% C0G Ammo E3 Vishay
92K4551
K 200V 68Pf ±10% C0G Ammo E3 Vishay 92K4551
K 200V 68PF ±10% C0G AMMO E3

K 200V 68PF ±10% C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K680K15C0GK5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K680K15C0GK5UL2
Capacitors - Ceramic Capacitors K680K15C0GK5UL2
CAP CER 68PF 200V C0G/NP0 RADIAL

CAP CER 68PF 200V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K680K15C0GK5UL2-ND 92K4551 K680K15C0GK5UL2
Product Name Ceramic Capacitors K 200V 68Pf ±10% C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers