68pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
K 50V 68PF ± 10 % C0G AMMO E3
CAP CER 68PF 50V C0G/NP0 RADIAL
CAP CER 68PF 50V C0G/NP0 RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | K680K15C0GF5UL2-ND | 92K4538 | K680K15C0GF5UL2 | K680K15C0GF5UL2 |
| Product Name | Ceramic Capacitors | K 50V 68Pf ± 10 % C0G Ammo E3 Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |