Vishay Intertechnology, Inc. Ceramic Capacitors K680K15C0GF53H5

Description
68pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
68pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K680K15C0GF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K680K15C0GF53H5-ND
Ceramic Capacitors K680K15C0GF53H5-ND
68pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

68pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K680K15C0GF53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K680K15C0GF53H5
Ceramic Capacitors K680K15C0GF53H5
CAP CER 68PF 50V C0G/NP0 RADIAL

CAP CER 68PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet
K 50V 68Pf ± 10 % C0G Bulk E3 Vishay - 92K4539 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 68Pf ± 10 % C0G Bulk E3 Vishay
92K4539
K 50V 68Pf ± 10 % C0G Bulk E3 Vishay 92K4539
K 50V 68PF ± 10 % C0G BULK E3

K 50V 68PF ± 10 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K680K15C0GF53H5-ND K680K15C0GF53H5 92K4539
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 68Pf ± 10 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106K100CB4G-FS-CT - Richardson RFPD
Specs
Technology Film Capacitors
View Details
2 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers