Vishay Intertechnology, Inc. Ceramic Capacitors K680J15C0GL5UH5

Description
68pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
68pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K680J15C0GL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K680J15C0GL5UH5-ND
Ceramic Capacitors K680J15C0GL5UH5-ND
68pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

68pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 68Pf ±5% C0G Ammo E3 Vishay - 92K4521 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 68Pf ±5% C0G Ammo E3 Vishay
92K4521
K 500V 68Pf ±5% C0G Ammo E3 Vishay 92K4521
K 500V 68PF ±5% C0G AMMO E3

K 500V 68PF ±5% C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K680J15C0GL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K680J15C0GL5UH5
Capacitors - Ceramic Capacitors K680J15C0GL5UH5
CAP CER 68PF 500V C0G/NP0 RADIAL

CAP CER 68PF 500V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K680J15C0GL5UH5-ND 92K4521 K680J15C0GL5UH5
Product Name Ceramic Capacitors K 500V 68Pf ±5% C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details