Vishay Intertechnology, Inc. Ceramic Capacitors K680J15C0GH5UH5

Description
68pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
68pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K680J15C0GH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K680J15C0GH5UH5-ND
Ceramic Capacitors K680J15C0GH5UH5-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

68pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 68Pf ± 5 % C0G Ammo E3 Vishay - 92K4510 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 68Pf ± 5 % C0G Ammo E3 Vishay
92K4510
K 100V 68Pf ± 5 % C0G Ammo E3 Vishay 92K4510
K 100V 68PF ± 5 % C0G AMMO E3

K 100V 68PF ± 5 % C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K680J15C0GH5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K680J15C0GH5UH5
Capacitors - Ceramic Capacitors K680J15C0GH5UH5
CAP CER 68PF 100V C0G/NP0 RADIAL

CAP CER 68PF 100V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K680J15C0GH5UH5-ND 92K4510 K680J15C0GH5UH5
Product Name Ceramic Capacitors K 100V 68Pf ± 5 % C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details