Vishay Intertechnology, Inc. 68pF 50V Capacitor K680J15C0GF5TL2

Description
68pF 50V C0G MLCC Ceramic Capacitor, Radial, 2.5mm Pitch Product overview: K680J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K680J15C0GF5TL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68pF 50V C0G MLCC Ceramic Capacitor, Radial, 2.5mm Pitch Product overview: K680J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K680J15C0GF5TL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68pF 50V Capacitor
60-K680J15C0GF5TL2
68pF 50V Capacitor 60-K680J15C0GF5TL2
68pF 50V C0G MLCC Ceramic Capacitor, Radial, 2.5mm Pitch Product overview: K680J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K680J15C0GF5TL2 can be used for catalog matching and distributor lookup.

68pF 50V C0G MLCC Ceramic Capacitor, Radial, 2.5mm Pitch Product overview: K680J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K680J15C0GF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC1011CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1011CT-ND
Ceramic Capacitors BC1011CT-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

68pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1011TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1011TR-ND
Ceramic Capacitors BC1011TR-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

68pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Cap, 68Pf, 50V, 5%, C0G/np0; Capacitance Vishay - 57AC2407 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 50V, 5%, C0G/np0; Capacitance Vishay
57AC2407
Cap, 68Pf, 50V, 5%, C0G/np0; Capacitance Vishay 57AC2407
CAP, 68PF, 50V, 5%, C0G/NP0; Capacitance:68pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 68PF, 50V, 5%, C0G/NP0; Capacitance:68pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-K680J15C0GF5TL2 BC1011CT-ND 57AC2407
Product Name 68pF 50V Capacitor Ceramic Capacitors Cap, 68Pf, 50V, 5%, C0G/np0; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C0805C151J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details