Vishay Intertechnology, Inc. 68pF 50V Capacitor K680J15C0GF53L2

Description
Cap Ceramic 68pF 50V C0G 5% Radial 2.5mm 125°C Bulk Product overview: K680J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K680J15C0GF53L2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 68pF 50V C0G 5% Radial 2.5mm 125°C Bulk Product overview: K680J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K680J15C0GF53L2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68pF 50V Capacitor
60-K680J15C0GF53L2
68pF 50V Capacitor 60-K680J15C0GF53L2
Cap Ceramic 68pF 50V C0G 5% Radial 2.5mm 125°C Bulk Product overview: K680J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K680J15C0GF53L2 can be used for catalog matching and distributor lookup.

Cap Ceramic 68pF 50V C0G 5% Radial 2.5mm 125°C Bulk Product overview: K680J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K680J15C0GF53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K680J15C0GF53L2 - 777917-K680J15C0GF53L2 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - K680J15C0GF53L2
777917-K680J15C0GF53L2
Ceramic Capacitors - K680J15C0GF53L2 777917-K680J15C0GF53L2
Manufacturer: Vishay BC Components Win Source Part Number: 777917-K680J15C0GF53 L2 Series: Mono-Kap K Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Radial Applications: General Capacitance: 68pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Family Name: Mono-Kap Categories: Capacitors Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Height - Seated (Maximum): 0.062" (1.58mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): RPE5C1H680J1A1Y02B; C315C680J5G5CA; C315C680J5G5CATR; C315C680J5G5CA7303; Introduction Date: September 22, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 777917-K680J15C0GF53L2
Series: Mono-Kap K
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Radial
Applications: General
Capacitance: 68pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.098" (2.50mm)
Lead Style: Straight
Family Name: Mono-Kap
Categories: Capacitors
Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
Height - Seated (Maximum): 0.062" (1.58mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): RPE5C1H680J1A1Y02B; C315C680J5G5CA; C315C680J5G5CATR; C315C680J5G5CA7303;
Introduction Date: September 22, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - K680J15C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K680J15C0GF53L2-ND
Ceramic Capacitors K680J15C0GF53L2-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

68pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitor 68Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay - 93K3272 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 68Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
93K3272
Ceramic Capacitor 68Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay 93K3272
CERAMIC CAPACITOR 68PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:68pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 68PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:68pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-K680J15C0GF53L2 777917-K680J15C0GF53L2 K680J15C0GF53L2-ND 93K3272
Product Name 68pF 50V Capacitor Ceramic Capacitors - K680J15C0GF53L2 Ceramic Capacitors Ceramic Capacitor 68Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C150J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details