Vishay Intertechnology, Inc. Ceramic Capacitors K563M20X7RH5UH5

Description
0.056µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.056µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K563M20X7RH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K563M20X7RH5UH5-ND
Ceramic Capacitors K563M20X7RH5UH5-ND
0.056µF ±20% 100V Ceramic Capacitor X7R Radial

0.056µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 56Nf ± 20 % X7R Ammo E3 Vishay - 92K4489 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 56Nf ± 20 % X7R Ammo E3 Vishay
92K4489
K 100V 56Nf ± 20 % X7R Ammo E3 Vishay 92K4489
K 100V 56NF ± 20 % X7R AMMO E3

K 100V 56NF ± 20 % X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K563M20X7RH5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K563M20X7RH5UH5
Ceramic Capacitors K563M20X7RH5UH5
CAP CER 0.056UF 100V X7R RADIAL

CAP CER 0.056UF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K563M20X7RH5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K563M20X7RH5UH5
Capacitors - Ceramic Capacitors K563M20X7RH5UH5
CAP CER 0.056UF 100V X7R RADIAL

CAP CER 0.056UF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K563M20X7RH5UH5-ND 92K4489 K563M20X7RH5UH5 K563M20X7RH5UH5
Product Name Ceramic Capacitors K 100V 56Nf ± 20 % X7R Ammo E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details