Vishay Intertechnology, Inc. Ceramic Capacitors K563M10X7RF5UL2

Description
0.056µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.056µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K563M10X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K563M10X7RF5UL2-ND
Ceramic Capacitors K563M10X7RF5UL2-ND
0.056µF ±20% 50V Ceramic Capacitor X7R Radial

0.056µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K563M10X7RF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K563M10X7RF5UL2
Capacitors - Ceramic Capacitors K563M10X7RF5UL2
CAP CER 0.056UF 50V X7R RADIAL

CAP CER 0.056UF 50V X7R RADIAL

Supplier's Site
K 50V 56Nf ±20% X7R Ammo E3 Vishay - 92K4478 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 56Nf ±20% X7R Ammo E3 Vishay
92K4478
K 50V 56Nf ±20% X7R Ammo E3 Vishay 92K4478
K 50V 56NF ±20% X7R AMMO E3

K 50V 56NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K563M10X7RF5UL2-ND K563M10X7RF5UL2 92K4478
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 56Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details