Vishay Intertechnology, Inc. Ceramic Capacitors K563K10X7RF5UL2

Description
0.056µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.056µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K563K10X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K563K10X7RF5UL2-ND
Ceramic Capacitors K563K10X7RF5UL2-ND
0.056µF ±10% 50V Ceramic Capacitor X7R Radial

0.056µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K563K10X7RF5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K563K10X7RF5UL2
Ceramic Capacitors K563K10X7RF5UL2
CAP CER 0.056UF 50V X7R RADIAL

CAP CER 0.056UF 50V X7R RADIAL

Supplier's Site Datasheet
K 50V 56Nf ±10% X7R Ammo E3 Vishay - 92K4460 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 56Nf ±10% X7R Ammo E3 Vishay
92K4460
K 50V 56Nf ±10% X7R Ammo E3 Vishay 92K4460
K 50V 56NF ±10% X7R AMMO E3

K 50V 56NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K563K10X7RF5UL2-ND K563K10X7RF5UL2 92K4460
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 56Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details