Vishay Intertechnology, Inc. Ceramic Capacitors K562M20X7RL53H5

Description
5600pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
5600pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K562M20X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K562M20X7RL53H5-ND
Ceramic Capacitors K562M20X7RL53H5-ND
5600pF ±20% 500V Ceramic Capacitor X7R Radial

5600pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K562M20X7RL53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K562M20X7RL53H5
Capacitors - Ceramic Capacitors K562M20X7RL53H5
CAP CER 5600PF 500V X7R RADIAL

CAP CER 5600PF 500V X7R RADIAL

Supplier's Site
K 500V 5,6Nf ±20% X7R Bulk E3 Vishay - 92K4456 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 5,6Nf ±20% X7R Bulk E3 Vishay
92K4456
K 500V 5,6Nf ±20% X7R Bulk E3 Vishay 92K4456
K 500V 5,6NF ±20% X7R BULK E3

K 500V 5,6NF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K562M20X7RL53H5-ND K562M20X7RL53H5 92K4456
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 5,6Nf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M15R102K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers