Vishay Intertechnology, Inc. Ceramic Capacitors K562M15X7RK53L2

Description
5600pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
5600pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K562M15X7RK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K562M15X7RK53L2-ND
Ceramic Capacitors K562M15X7RK53L2-ND
5600pF ±20% 200V Ceramic Capacitor X7R Radial

5600pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K562M15X7RK53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K562M15X7RK53L2
Ceramic Capacitors K562M15X7RK53L2
CAP CER 5600PF 200V X7R RADIAL

CAP CER 5600PF 200V X7R RADIAL

Supplier's Site Datasheet
K 200V 5,6Nf ±20% X7R Bulk E3 Vishay - 92K4453 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 5,6Nf ±20% X7R Bulk E3 Vishay
92K4453
K 200V 5,6Nf ±20% X7R Bulk E3 Vishay 92K4453
K 200V 5,6NF ±20% X7R BULK E3

K 200V 5,6NF ±20% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K562M15X7RK53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K562M15X7RK53L2
Capacitors - Ceramic Capacitors K562M15X7RK53L2
CAP CER 5600PF 200V X7R RADIAL

CAP CER 5600PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K562M15X7RK53L2-ND K562M15X7RK53L2 92K4453 K562M15X7RK53L2
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 5,6Nf ±20% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - CK06BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers