Vishay Intertechnology, Inc. Ceramic Capacitors K562M15X7RF53H5

Description
5600pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
5600pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K562M15X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K562M15X7RF53H5-ND
Ceramic Capacitors K562M15X7RF53H5-ND
5600pF ±20% 50V Ceramic Capacitor X7R Radial

5600pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K562M15X7RF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K562M15X7RF53H5
Capacitors - Ceramic Capacitors K562M15X7RF53H5
CAP CER 5600PF 50V X7R RADIAL

CAP CER 5600PF 50V X7R RADIAL

Supplier's Site
K 50V 5,6Nf ± 20 % X7R Bulk E3 Vishay - 92K4440 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 5,6Nf ± 20 % X7R Bulk E3 Vishay
92K4440
K 50V 5,6Nf ± 20 % X7R Bulk E3 Vishay 92K4440
K 50V 5,6NF ± 20 % X7R BULK E3

K 50V 5,6NF ± 20 % X7R BULK E3

Supplier's Site
Ceramic Capacitors - K562M15X7RF53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K562M15X7RF53H5
Ceramic Capacitors K562M15X7RF53H5
CAP CER 5600PF 50V X7R RADIAL

CAP CER 5600PF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K562M15X7RF53H5-ND K562M15X7RF53H5 92K4440 K562M15X7RF53H5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 5,6Nf ± 20 % X7R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details