Vishay Intertechnology, Inc. Ceramic Capacitors K562K20X7RL5TH5

Description
5600pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
5600pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K562K20X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K562K20X7RL5TH5-ND
Ceramic Capacitors K562K20X7RL5TH5-ND
5600pF ±10% 500V Ceramic Capacitor X7R Radial

5600pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 5,6Nf ±10% X7R Reel E3 Vishay - 92K4421 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 5,6Nf ±10% X7R Reel E3 Vishay
92K4421
K 500V 5,6Nf ±10% X7R Reel E3 Vishay 92K4421
K 500V 5,6NF ±10% X7R REEL E3

K 500V 5,6NF ±10% X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K562K20X7RL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K562K20X7RL5TH5
Capacitors - Ceramic Capacitors K562K20X7RL5TH5
CAP CER 5600PF 500V X7R RADIAL

CAP CER 5600PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K562K20X7RL5TH5-ND 92K4421 K562K20X7RL5TH5
Product Name Ceramic Capacitors K 500V 5,6Nf ±10% X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details