Vishay Intertechnology, Inc. Ceramic Capacitors K562K20X7RL53H5

Description
5600pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
5600pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K562K20X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K562K20X7RL53H5-ND
Ceramic Capacitors K562K20X7RL53H5-ND
5600pF ±10% 500V Ceramic Capacitor X7R Radial

5600pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 5,6Nf ±10% X7R Bulk E3 Vishay - 92K4423 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 5,6Nf ±10% X7R Bulk E3 Vishay
92K4423
K 500V 5,6Nf ±10% X7R Bulk E3 Vishay 92K4423
K 500V 5,6NF ±10% X7R BULK E3

K 500V 5,6NF ±10% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K562K20X7RL53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K562K20X7RL53H5
Capacitors - Ceramic Capacitors K562K20X7RL53H5
CAP CER 5600PF 500V X7R RADIAL

CAP CER 5600PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K562K20X7RL53H5-ND 92K4423 K562K20X7RL53H5
Product Name Ceramic Capacitors K 500V 5,6Nf ±10% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers