Vishay Intertechnology, Inc. Ceramic Capacitors K562K20C0GH5TH5

Description
5600pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
5600pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K562K20C0GH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K562K20C0GH5TH5-ND
Ceramic Capacitors K562K20C0GH5TH5-ND
5600pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

5600pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 5,6Nf ± 10 % C0G Reel E3 Vishay - 92K4415 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 5,6Nf ± 10 % C0G Reel E3 Vishay
92K4415
K 100V 5,6Nf ± 10 % C0G Reel E3 Vishay 92K4415
K 100V 5,6NF ± 10 % C0G REEL E3

K 100V 5,6NF ± 10 % C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K562K20C0GH5TH5-ND 92K4415
Product Name Ceramic Capacitors K 100V 5,6Nf ± 10 % C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details