Vishay Intertechnology, Inc. Ceramic Capacitors K562K20C0GF53L2

Description
5600pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
5600pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K562K20C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K562K20C0GF53L2-ND
Ceramic Capacitors K562K20C0GF53L2-ND
5600pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

5600pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 5,6Nf ± 10 % C0G Bulk E3 Vishay - 92K4414 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 5,6Nf ± 10 % C0G Bulk E3 Vishay
92K4414
K 50V 5,6Nf ± 10 % C0G Bulk E3 Vishay 92K4414
K 50V 5,6NF ± 10 % C0G BULK E3

K 50V 5,6NF ± 10 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K562K20C0GF53L2-ND 92K4414
Product Name Ceramic Capacitors K 50V 5,6Nf ± 10 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details