Vishay Intertechnology, Inc. Ceramic Capacitors K562K10X7RF5UL2

Description
5600pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
5600pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K562K10X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K562K10X7RF5UL2-ND
Ceramic Capacitors K562K10X7RF5UL2-ND
5600pF ±10% 50V Ceramic Capacitor X7R Radial

5600pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K562K10X7RF5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K562K10X7RF5UL2
Ceramic Capacitors K562K10X7RF5UL2
CAP CER 5600PF 50V X7R RADIAL

CAP CER 5600PF 50V X7R RADIAL

Supplier's Site Datasheet
K 50V 5,6Nf ±10% X7R Ammo E3 Vishay - 92K4381 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 5,6Nf ±10% X7R Ammo E3 Vishay
92K4381
K 50V 5,6Nf ±10% X7R Ammo E3 Vishay 92K4381
K 50V 5,6NF ±10% X7R AMMO E3

K 50V 5,6NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K562K10X7RF5UL2-ND K562K10X7RF5UL2 92K4381
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 5,6Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - CK05BX470K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details