5600pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CAP CER 5600PF 50V C0G/NP0 RAD
K 50V 5,6NF ± 5 % C0G BULK E3
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K562J20C0GF53H5-ND | K562J20C0GF53H5 | 92K4371 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | K 50V 5,6Nf ± 5 % C0G Bulk E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |