Vishay Intertechnology, Inc. Ceramic Capacitors K561M15X7RL53H5

Description
560pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
560pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561M15X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561M15X7RL53H5-ND
Ceramic Capacitors K561M15X7RL53H5-ND
560pF ±20% 500V Ceramic Capacitor X7R Radial

560pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K561M15X7RL53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K561M15X7RL53H5
Capacitors - Ceramic Capacitors K561M15X7RL53H5
CAP CER 560PF 500V X7R RADIAL

CAP CER 560PF 500V X7R RADIAL

Supplier's Site
K 500V 560Pf ±20% X7R Bulk E3 Vishay - 92K4365 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 560Pf ±20% X7R Bulk E3 Vishay
92K4365
K 500V 560Pf ±20% X7R Bulk E3 Vishay 92K4365
K 500V 560PF ±20% X7R BULK E3

K 500V 560PF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K561M15X7RL53H5-ND K561M15X7RL53H5 92K4365
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 560Pf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitor - 101C353U050EC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details