Vishay Intertechnology, Inc. Ceramic Capacitors K561M15X7RK5UH5

Description
560pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
560pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561M15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561M15X7RK5UH5-ND
Ceramic Capacitors K561M15X7RK5UH5-ND
560pF ±20% 200V Ceramic Capacitor X7R Radial

560pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 560Pf ±20% X7R Ammo E3 Vishay - 92K4359 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 560Pf ±20% X7R Ammo E3 Vishay
92K4359
K 200V 560Pf ±20% X7R Ammo E3 Vishay 92K4359
K 200V 560PF ±20% X7R AMMO E3

K 200V 560PF ±20% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K561M15X7RK5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K561M15X7RK5UH5
Capacitors - Ceramic Capacitors K561M15X7RK5UH5
CAP CER 560PF 200V X7R RADIAL

CAP CER 560PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K561M15X7RK5UH5-ND 92K4359 K561M15X7RK5UH5
Product Name Ceramic Capacitors K 200V 560Pf ±20% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details