Vishay Intertechnology, Inc. Ceramic Capacitors K561M10X7RH5UH5

Description
560pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
560pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561M10X7RH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561M10X7RH5UH5-ND
Ceramic Capacitors K561M10X7RH5UH5-ND
560pF ±20% 100V Ceramic Capacitor X7R Radial

560pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 560Pf ±20% X7R Ammo E3 Vishay - 92K4341 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 560Pf ±20% X7R Ammo E3 Vishay
92K4341
K 100V 560Pf ±20% X7R Ammo E3 Vishay 92K4341
K 100V 560PF ±20% X7R AMMO E3

K 100V 560PF ±20% X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K561M10X7RH5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K561M10X7RH5UH5
Ceramic Capacitors K561M10X7RH5UH5
CAP CER 560PF 100V X7R RADIAL

CAP CER 560PF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K561M10X7RH5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K561M10X7RH5UH5
Capacitors - Ceramic Capacitors K561M10X7RH5UH5
CAP CER 560PF 100V X7R RADIAL

CAP CER 560PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K561M10X7RH5UH5-ND 92K4341 K561M10X7RH5UH5 K561M10X7RH5UH5
Product Name Ceramic Capacitors K 100V 560Pf ±20% X7R Ammo E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details