Vishay Intertechnology, Inc. Ceramic Capacitors K561K20C0GL5UH5

Description
560pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
560pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561K20C0GL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561K20C0GL5UH5-ND
Ceramic Capacitors K561K20C0GL5UH5-ND
560pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

560pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 560Pf ±10% C0G Ammo E3 Vishay - 92K4331 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 560Pf ±10% C0G Ammo E3 Vishay
92K4331
K 500V 560Pf ±10% C0G Ammo E3 Vishay 92K4331
K 500V 560PF ±10% C0G AMMO E3

K 500V 560PF ±10% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K561K20C0GL5UH5-ND 92K4331
Product Name Ceramic Capacitors K 500V 560Pf ±10% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - M39014/011303 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details