Vishay Intertechnology, Inc. Ceramic Capacitors K561K15X7RH5UL2

Description
560pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
560pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561K15X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561K15X7RH5UL2-ND
Ceramic Capacitors K561K15X7RH5UL2-ND
560pF ±10% 100V Ceramic Capacitor X7R Radial

560pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 560Pf ± 10 % X7R Ammo E3 Vishay - 92K4318 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 560Pf ± 10 % X7R Ammo E3 Vishay
92K4318
K 100V 560Pf ± 10 % X7R Ammo E3 Vishay 92K4318
K 100V 560PF ± 10 % X7R AMMO E3

K 100V 560PF ± 10 % X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K561K15X7RH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K561K15X7RH5UL2
Capacitors - Ceramic Capacitors K561K15X7RH5UL2
CAP CER 560PF 100V X7R RADIAL

CAP CER 560PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K561K15X7RH5UL2-ND 92K4318 K561K15X7RH5UL2
Product Name Ceramic Capacitors K 100V 560Pf ± 10 % X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers