Vishay Intertechnology, Inc. Ceramic Capacitors K561K15X7RF5TK2

Description
560pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
560pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561K15X7RF5TK2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561K15X7RF5TK2-ND
Ceramic Capacitors K561K15X7RF5TK2-ND
560pF ±10% 50V Ceramic Capacitor X7R Radial

560pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K561K15X7RF5TK2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K561K15X7RF5TK2
Capacitors - Ceramic Capacitors K561K15X7RF5TK2
CAP CER 560PF 50V X7R RADIAL

CAP CER 560PF 50V X7R RADIAL

Supplier's Site
K 50V 560Pf ± 10 % X7R Reel E3 Vishay - 92K4309 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 560Pf ± 10 % X7R Reel E3 Vishay
92K4309
K 50V 560Pf ± 10 % X7R Reel E3 Vishay 92K4309
K 50V 560PF ± 10 % X7R REEL E3

K 50V 560PF ± 10 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K561K15X7RF5TK2-ND K561K15X7RF5TK2 92K4309
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 560Pf ± 10 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - M22U683M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details