Vishay Intertechnology, Inc. Ceramic Capacitors K561K15X7RF53L2

Description
560pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
560pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561K15X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561K15X7RF53L2-ND
Ceramic Capacitors K561K15X7RF53L2-ND
560pF ±10% 50V Ceramic Capacitor X7R Radial

560pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K561K15X7RF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K561K15X7RF53L2
Ceramic Capacitors K561K15X7RF53L2
CAP CER 560PF 50V X7R RADIAL

CAP CER 560PF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K561K15X7RF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K561K15X7RF53L2
Capacitors - Ceramic Capacitors K561K15X7RF53L2
CAP CER 560PF 50V X7R RADIAL

CAP CER 560PF 50V X7R RADIAL

Supplier's Site
K 50V 560Pf ± 10 % X7R Bulk E3 Vishay - 92K4314 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 560Pf ± 10 % X7R Bulk E3 Vishay
92K4314
K 50V 560Pf ± 10 % X7R Bulk E3 Vishay 92K4314
K 50V 560PF ± 10 % X7R BULK E3

K 50V 560PF ± 10 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K561K15X7RF53L2-ND K561K15X7RF53L2 K561K15X7RF53L2 92K4314
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 560Pf ± 10 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF1R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details