Vishay Intertechnology, Inc. Ceramic Capacitors K561K10C0GH5UH5

Description
560pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
560pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561K10C0GH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561K10C0GH5UH5-ND
Ceramic Capacitors K561K10C0GH5UH5-ND
560pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

560pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K561K10C0GH5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K561K10C0GH5UH5
Capacitors - Ceramic Capacitors K561K10C0GH5UH5
CAP CER 560PF 100V C0G/NP0 RAD

CAP CER 560PF 100V C0G/NP0 RAD

Supplier's Site
K 100V 560Pf ±10% C0G Ammo E3 Vishay - 92K4275 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 560Pf ±10% C0G Ammo E3 Vishay
92K4275
K 100V 560Pf ±10% C0G Ammo E3 Vishay 92K4275
K 100V 560PF ±10% C0G AMMO E3

K 100V 560PF ±10% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K561K10C0GH5UH5-ND K561K10C0GH5UH5 92K4275
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 560Pf ±10% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - P20R333K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details