Vishay Intertechnology, Inc. Ceramic Capacitors K561K10C0GF5UL2

Description
560pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
560pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561K10C0GF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561K10C0GF5UL2-ND
Ceramic Capacitors K561K10C0GF5UL2-ND
560pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

560pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K561K10C0GF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K561K10C0GF5UL2
Capacitors - Ceramic Capacitors K561K10C0GF5UL2
CAP CER 560PF 50V C0G/NP0 RADIAL

CAP CER 560PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 560Pf ±10% C0G Ammo E3 Vishay - 92K4270 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 560Pf ±10% C0G Ammo E3 Vishay
92K4270
K 50V 560Pf ±10% C0G Ammo E3 Vishay 92K4270
K 50V 560PF ±10% C0G AMMO E3

K 50V 560PF ±10% C0G AMMO E3

Supplier's Site
Ceramic Capacitors - K561K10C0GF5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K561K10C0GF5UL2
Ceramic Capacitors K561K10C0GF5UL2
CAP CER 560PF 50V C0G/NP0 RADIAL

CAP CER 560PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K561K10C0GF5UL2-ND K561K10C0GF5UL2 92K4270 K561K10C0GF5UL2
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 560Pf ±10% C0G Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Film Capacitors - 1725594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPB202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers