Vishay Intertechnology, Inc. Ceramic Capacitors K561J15C0GK53H5

Description
560pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
560pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561J15C0GK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561J15C0GK53H5-ND
Ceramic Capacitors K561J15C0GK53H5-ND
560pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

560pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 560Pf ±5% C0G Bulk E3 Vishay - 92K4262 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 560Pf ±5% C0G Bulk E3 Vishay
92K4262
K 200V 560Pf ±5% C0G Bulk E3 Vishay 92K4262
K 200V 560PF ±5% C0G BULK E3

K 200V 560PF ±5% C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K561J15C0GK53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K561J15C0GK53H5
Capacitors - Ceramic Capacitors K561J15C0GK53H5
CAP CER 560PF 200V C0G/NP0 RAD

CAP CER 560PF 200V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K561J15C0GK53H5-ND 92K4262 K561J15C0GK53H5
Product Name Ceramic Capacitors K 200V 560Pf ±5% C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK06BX332K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers