Vishay Intertechnology, Inc. Ceramic Capacitors K561J15C0GF53H5

Description
560pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
560pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561J15C0GF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561J15C0GF53H5-ND
Ceramic Capacitors K561J15C0GF53H5-ND
560pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

560pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K561J15C0GF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K561J15C0GF53H5
Capacitors - Ceramic Capacitors K561J15C0GF53H5
CAP CER 560PF 50V C0G/NP0 RADIAL

CAP CER 560PF 50V C0G/NP0 RADIAL

Supplier's Site
Ceramic Capacitors - K561J15C0GF53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K561J15C0GF53H5
Ceramic Capacitors K561J15C0GF53H5
CAP CER 560PF 50V C0G/NP0 RADIAL

CAP CER 560PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet
K 50V 560Pf ± 5 % C0G Bulk E3 Vishay - 92K4250 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 560Pf ± 5 % C0G Bulk E3 Vishay
92K4250
K 50V 560Pf ± 5 % C0G Bulk E3 Vishay 92K4250
K 50V 560PF ± 5 % C0G BULK E3

K 50V 560PF ± 5 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K561J15C0GF53H5-ND K561J15C0GF53H5 K561J15C0GF53H5 92K4250
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors K 50V 560Pf ± 5 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHC250K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details