Vishay Intertechnology, Inc. Ceramic Capacitors K561J10C0GH53L2

Description
560pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
560pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561J10C0GH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561J10C0GH53L2-ND
Ceramic Capacitors K561J10C0GH53L2-ND
560pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

560pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 560Pf ±5% C0G Bulk E3 Vishay - 92K4246 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 560Pf ±5% C0G Bulk E3 Vishay
92K4246
K 100V 560Pf ±5% C0G Bulk E3 Vishay 92K4246
K 100V 560PF ±5% C0G BULK E3

K 100V 560PF ±5% C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K561J10C0GH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K561J10C0GH53L2
Capacitors - Ceramic Capacitors K561J10C0GH53L2
CAP CER 560PF 100V C0G/NP0 RAD

CAP CER 560PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K561J10C0GH53L2-ND 92K4246 K561J10C0GH53L2
Product Name Ceramic Capacitors K 100V 560Pf ±5% C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details