Vishay Intertechnology, Inc. Ceramic Capacitors K560K15C0GH5TL2

Description
56pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
56pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K560K15C0GH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K560K15C0GH5TL2-ND
Ceramic Capacitors K560K15C0GH5TL2-ND
56pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

56pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K560K15C0GH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K560K15C0GH5TL2
Capacitors - Ceramic Capacitors K560K15C0GH5TL2
CAP CER 56PF 100V C0G/NP0 RADIAL

CAP CER 56PF 100V C0G/NP0 RADIAL

Supplier's Site
Capacitor,ceramic,56Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay - 92K4221 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,56Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay
92K4221
Capacitor,ceramic,56Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay 92K4221
Capacitor,Ceramic,56 pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Capacitor,Ceramic,56pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K560K15C0GH5TL2-ND K560K15C0GH5TL2 92K4221
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,56Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details