Vishay Intertechnology, Inc. Ceramic Capacitors K560J15C0GH53H5

Description
56pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
56pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K560J15C0GH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K560J15C0GH53H5-ND
Ceramic Capacitors K560J15C0GH53H5-ND
56pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

56pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K560J15C0GH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K560J15C0GH53H5
Capacitors - Ceramic Capacitors K560J15C0GH53H5
CAP CER 56PF 100V C0G/NP0 RADIAL

CAP CER 56PF 100V C0G/NP0 RADIAL

Supplier's Site
Ceramic Capacitors - K560J15C0GH53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K560J15C0GH53H5
Ceramic Capacitors K560J15C0GH53H5
CAP CER 56PF 100V C0G/NP0 RADIAL

CAP CER 56PF 100V C0G/NP0 RADIAL

Supplier's Site Datasheet
K 100V 56Pf ± 5 % C0G Bulk E3 Vishay - 92K4191 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 56Pf ± 5 % C0G Bulk E3 Vishay
92K4191
K 100V 56Pf ± 5 % C0G Bulk E3 Vishay 92K4191
K 100V 56PF ± 5 % C0G BULK E3

K 100V 56PF ± 5 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K560J15C0GH53H5-ND K560J15C0GH53H5 K560J15C0GH53H5 92K4191
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors K 100V 56Pf ± 5 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1912976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M22G561J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details