Vishay Intertechnology, Inc. Ceramic Capacitors K560J15C0GF5TH5

Description
56pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
56pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1039TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1039TR-ND
Ceramic Capacitors BC1039TR-ND
56pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

56pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1039CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1039CT-ND
Ceramic Capacitors BC1039CT-ND
56pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

56pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
56pF 50V Capacitor
60-K560J15C0GF5TH5
56pF 50V Capacitor 60-K560J15C0GF5TH5
56pF 50V C0G MLCC Radial Ceramic Capacitor 5% Product overview: K560J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K560J15C0GF5TH5 can be used for catalog matching and distributor lookup.

56pF 50V C0G MLCC Radial Ceramic Capacitor 5% Product overview: K560J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K560J15C0GF5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 56Pf, 50V, Mlcc, Radial Rohs Compliant Vishay - 69AH0528 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Pf, 50V, Mlcc, Radial Rohs Compliant Vishay
69AH0528
Cap, 56Pf, 50V, Mlcc, Radial Rohs Compliant Vishay 69AH0528
CAP, 56PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 56PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1039TR-ND 60-K560J15C0GF5TH5 69AH0528
Product Name Ceramic Capacitors 56pF 50V Capacitor Cap, 56Pf, 50V, Mlcc, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - C1206C182J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details