Vishay Intertechnology, Inc. Ceramic Capacitors K560J10C0GF5UH5

Description
56pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
56pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K560J10C0GF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K560J10C0GF5UH5-ND
Ceramic Capacitors K560J10C0GF5UH5-ND
56pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

56pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K560J10C0GF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K560J10C0GF5UH5
Capacitors - Ceramic Capacitors K560J10C0GF5UH5
CAP CER 56PF 50V C0G/NP0 RADIAL

CAP CER 56PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 56Pf ±5% C0G Ammo E3 Vishay - 92K4172 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 56Pf ±5% C0G Ammo E3 Vishay
92K4172
K 50V 56Pf ±5% C0G Ammo E3 Vishay 92K4172
K 50V 56PF ±5% C0G AMMO E3

K 50V 56PF ±5% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K560J10C0GF5UH5-ND K560J10C0GF5UH5 92K4172
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 56Pf ±5% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details